S 960 blue is a very flexible multi-conductor 90°C, 600 V cable designed for continuous flex applications. The S 960 blue is designed for use on gantry robots,
cable tracks, pick and place units, automated handling equipment, machine tools, conveyor systems and other continuous flexing applications.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 7511861 |
| Product Name | S 960 Blue - Very Flexible, Continuous Flex, Small Bending Radius Data Cable with Blue Conductors |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | RoHS; CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) |