CAN-Bus according to ISO 11898. The CAN-Bus cable is applied
for the exchange of digital information, control apparatus net
(CAN) for faster data transmission/exchang
power supply cable tracks, highly flexible data cables.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 71300725 |
| Product Name | SABIX® A 130 HT - High Temperature Resistant Control Cable with Numbered or Colored Conductors |
| Product Type | Multiconductor Cable |
| Cable Jacket | SABIX® 722 |
| Cable Insulation | SABIX® 722 |
| Cable Conductor | Copper |
| Standards / Certifications | RoHS; CE Marking |