CAN-Bus according to ISO 11898. The CAN-Bus cable is applied
for the exchange of digital information, control apparatus net
(CAN) for faster data transmission/exchang
power supply cable tracks, highly flexible data cables.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 7101..93 |
| Product Name | SABIX® A 101 HT - High Temperature Resistant Single Conductor with Silver-Plated Strands |
| Product Type | Multiconductor Cable; Single Conductor |
| Cable Insulation | SABIX® 722 |
| Cable Conductor | Copper; Silver-Plated Copper |
| Standards / Certifications | RoHS; CE Marking |