SAB North America SABIX® A 100 HT - High Temperature Resistant Single Conductor with Nickel-Plated Strands 7100..97

Description
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.
Description
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.

Suppliers

Company
Product
Description
Supplier Links
SABIX® A 100 HT - High Temperature Resistant Single Conductor with Nickel-Plated Strands - 7100..97 - SAB North America
Fairfield, NJ, USA
SABIX® A 100 HT - High Temperature Resistant Single Conductor with Nickel-Plated Strands
7100..97
SABIX® A 100 HT - High Temperature Resistant Single Conductor with Nickel-Plated Strands 7100..97
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.

CAN-Bus according to ISO 11898. The CAN-Bus cable is applied
for the exchange of digital information, control apparatus net
(CAN) for faster data transmission/exchange. Application in
power supply cable tracks, highly flexible data cables.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 7100..97
Product Name SABIX® A 100 HT - High Temperature Resistant Single Conductor with Nickel-Plated Strands
Product Type Multiconductor Cable; Single Conductor
Cable Insulation SABIX® 722
Cable Conductor Copper; Nickel-Plated Copper
Standards / Certifications RoHS; CE Marking
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
400Hz Cable for Flexible Application, GP 400 SF S Power -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Insulation SABIX®
Cable Conductor bare copper strands, fine wires acc. to IEC 60228 class 5
View Details
Bribbon™ 100 Ohm Controlled Impedance Cable - 2828 - BRIM Electronics, Inc.
Specs
Standards / Certifications CSA Mark; MIL-SPEC
North American 28 AWG
Number of Conductors 9 to 64 #
View Details