SAB North America SABIX® A 100 HT - High Temperature Resistant Single Conductor with Nickel-Plated Strands 7100..87

Description
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.
Description
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.

Suppliers

Company
Product
Description
Supplier Links
SABIX® A 100 HT - High Temperature Resistant Single Conductor with Nickel-Plated Strands - 7100..87 - SAB North America
Fairfield, NJ, USA
SABIX® A 100 HT - High Temperature Resistant Single Conductor with Nickel-Plated Strands
7100..87
SABIX® A 100 HT - High Temperature Resistant Single Conductor with Nickel-Plated Strands 7100..87
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.

CAN-Bus according to ISO 11898. The CAN-Bus cable is applied
for the exchange of digital information, control apparatus net
(CAN) for faster data transmission/exchange. Application in
power supply cable tracks, highly flexible data cables.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 7100..87
Product Name SABIX® A 100 HT - High Temperature Resistant Single Conductor with Nickel-Plated Strands
Product Type Multiconductor Cable; Single Conductor
Cable Insulation SABIX® 722
Cable Conductor Copper; Nickel-Plated Copper
Standards / Certifications RoHS; CE Marking
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2500/102-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.2500 kilovolts
View Details
3 suppliers
Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-2,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Number of Conductors 4 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
View Details