SAB North America SABIX® A 810 FRNC - Motor Connection Cable with Numbered Conductors, Improved Fire Performance and Extended Temperature Range 68100770

Description
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.
Datasheet
Description
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SABIX® A 810 FRNC - Motor Connection Cable with Numbered Conductors, Improved Fire Performance and Extended Temperature Range - 68100770 - SAB North America
Fairfield, NJ, USA
SABIX® A 810 FRNC - Motor Connection Cable with Numbered Conductors, Improved Fire Performance and Extended Temperature Range
68100770
SABIX® A 810 FRNC - Motor Connection Cable with Numbered Conductors, Improved Fire Performance and Extended Temperature Range 68100770
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.

CAN-Bus according to ISO 11898. The CAN-Bus cable is applied
for the exchange of digital information, control apparatus net
(CAN) for faster data transmission/exchange. Application in
power supply cable tracks, highly flexible data cables.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 68100770
Product Name SABIX® A 810 FRNC - Motor Connection Cable with Numbered Conductors, Improved Fire Performance and Extended Temperature Range
Product Type Multiconductor Cable
Cable Jacket SABIX® 230
Cable Insulation SABIX® 336
Cable Conductor Copper
Standards / Certifications RoHS; CE Marking
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC269 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
View Details
4 suppliers
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Silicone Multiconductor Cable - AS155-22-2SJ - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details