SAB North America SABIX® A 810 FRNC - Motor Connection Cable with Numbered Conductors, Improved Fire Performance and Extended Temperature Range 68100425

Description
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.
Datasheet
Description
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SABIX® A 810 FRNC - Motor Connection Cable with Numbered Conductors, Improved Fire Performance and Extended Temperature Range - 68100425 - SAB North America
Fairfield, NJ, USA
SABIX® A 810 FRNC - Motor Connection Cable with Numbered Conductors, Improved Fire Performance and Extended Temperature Range
68100425
SABIX® A 810 FRNC - Motor Connection Cable with Numbered Conductors, Improved Fire Performance and Extended Temperature Range 68100425
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.

CAN-Bus according to ISO 11898. The CAN-Bus cable is applied
for the exchange of digital information, control apparatus net
(CAN) for faster data transmission/exchange. Application in
power supply cable tracks, highly flexible data cables.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 68100425
Product Name SABIX® A 810 FRNC - Motor Connection Cable with Numbered Conductors, Improved Fire Performance and Extended Temperature Range
Product Type Multiconductor Cable
Cable Jacket SABIX® 230
Cable Insulation SABIX® 336
Cable Conductor Copper
Standards / Certifications RoHS; CE Marking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
System cable - 706-3033/104-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers