SAB North America SABIX® D 320 FRNC C1 - Flexible Data Cable with Improved Fire Performance, Overall Copper Screen and Extended Temperature Range 63200714

Description
SABIX D 320 FRNC C1 is a halogen free, flexible, flame retardant, tinned copper shielded, multi-conductor data cable designed for use in electronics of data processing systems, weighing installations and office appliances. In case of a fire no corrosive gases are produced. This cable is particularly suitable for use where human life and valuable property are exposed to a extremely high risk of fire.
Description
SABIX D 320 FRNC C1 is a halogen free, flexible, flame retardant, tinned copper shielded, multi-conductor data cable designed for use in electronics of data processing systems, weighing installations and office appliances. In case of a fire no corrosive gases are produced. This cable is particularly suitable for use where human life and valuable property are exposed to a extremely high risk of fire.

Suppliers

Company
Product
Description
Supplier Links
SABIX® D 320 FRNC C1 - Flexible Data Cable with Improved Fire Performance, Overall Copper Screen and Extended Temperature Range - 63200714 - SAB North America
Fairfield, NJ, USA
SABIX® D 320 FRNC C1 - Flexible Data Cable with Improved Fire Performance, Overall Copper Screen and Extended Temperature Range
63200714
SABIX® D 320 FRNC C1 - Flexible Data Cable with Improved Fire Performance, Overall Copper Screen and Extended Temperature Range 63200714
SABIX D 320 FRNC C1 is a halogen free, flexible, flame retardant, tinned copper shielded, multi-conductor data cable designed for use in electronics of data processing systems, weighing installations and office appliances. In case of a fire no corrosive gases are produced. This cable is particularly suitable for use where human life and valuable property are exposed to a extremely high risk of fire.

SABIX D 320 FRNC C1 is a halogen free, flexible, flame retardant, tinned copper shielded, multi-conductor data cable designed for use in electronics of data
processing systems, weighing installations and office appliances. In case of a fire no corrosive gases are produced. This cable is particularly suitable for use
where human life and valuable property are exposed to a extremely high risk of fire.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 63200714
Product Name SABIX® D 320 FRNC C1 - Flexible Data Cable with Improved Fire Performance, Overall Copper Screen and Extended Temperature Range
Product Type Multiconductor Cable
Cable Jacket SABIX® 231
Cable Insulation SABIX® 231
Cable Conductor Copper
Cable Shielding Braid; Tinned Copper
Unlock Full Specs
to access all available technical data

Similar Products

OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Cable Assembly - 6092A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
View Details
SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers