SAB North America SABIX® D 320 FRNC C1 - Flexible Data Cable with Improved Fire Performance, Overall Copper Screen and Extended Temperature Range 63200450

Description
SABIX D 320 FRNC C1 is a halogen free, flexible, flame retardant, tinned copper shielded, multi-conductor data cable designed for use in electronics of data processing systems, weighing installations and office appliances. In case of a fire no corrosive gases are produced. This cable is particularly suitable for use where human life and valuable property are exposed to a extremely high risk of fire.
Description
SABIX D 320 FRNC C1 is a halogen free, flexible, flame retardant, tinned copper shielded, multi-conductor data cable designed for use in electronics of data processing systems, weighing installations and office appliances. In case of a fire no corrosive gases are produced. This cable is particularly suitable for use where human life and valuable property are exposed to a extremely high risk of fire.

Suppliers

Company
Product
Description
Supplier Links
SABIX® D 320 FRNC C1 - Flexible Data Cable with Improved Fire Performance, Overall Copper Screen and Extended Temperature Range - 63200450 - SAB North America
Fairfield, NJ, USA
SABIX® D 320 FRNC C1 - Flexible Data Cable with Improved Fire Performance, Overall Copper Screen and Extended Temperature Range
63200450
SABIX® D 320 FRNC C1 - Flexible Data Cable with Improved Fire Performance, Overall Copper Screen and Extended Temperature Range 63200450
SABIX D 320 FRNC C1 is a halogen free, flexible, flame retardant, tinned copper shielded, multi-conductor data cable designed for use in electronics of data processing systems, weighing installations and office appliances. In case of a fire no corrosive gases are produced. This cable is particularly suitable for use where human life and valuable property are exposed to a extremely high risk of fire.

SABIX D 320 FRNC C1 is a halogen free, flexible, flame retardant, tinned copper shielded, multi-conductor data cable designed for use in electronics of data
processing systems, weighing installations and office appliances. In case of a fire no corrosive gases are produced. This cable is particularly suitable for use
where human life and valuable property are exposed to a extremely high risk of fire.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 63200450
Product Name SABIX® D 320 FRNC C1 - Flexible Data Cable with Improved Fire Performance, Overall Copper Screen and Extended Temperature Range
Product Type Multiconductor Cable
Cable Jacket SABIX® 231
Cable Insulation SABIX® 231
Cable Conductor Copper
Cable Shielding Braid; Tinned Copper
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 20 to 100 #
View Details
VNA Cable, 40.0 GHz, 25.0″, 25.0″ - VNAC-2R1-K+ - Mini-Circuits
Specs
Rated Temperature 18 to 30 C (64.4 to 86 F)
View Details
2 suppliers