SAB North America SABIX® D 315 FRNC - Flexible Data Cable with Improved Fire Performance, Overall Copper Screen, and Extended Temperature Range 63154014

Description
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.
Datasheet
Description
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SABIX® D 315 FRNC - Flexible Data Cable with Improved Fire Performance, Overall Copper Screen, and Extended Temperature Range - 63154014 - SAB North America
Fairfield, NJ, USA
SABIX® D 315 FRNC - Flexible Data Cable with Improved Fire Performance, Overall Copper Screen, and Extended Temperature Range
63154014
SABIX® D 315 FRNC - Flexible Data Cable with Improved Fire Performance, Overall Copper Screen, and Extended Temperature Range 63154014
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.

CAN-Bus according to ISO 11898. The CAN-Bus cable is applied
for the exchange of digital information, control apparatus net
(CAN) for faster data transmission/exchange. Application in
power supply cable tracks, highly flexible data cables.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 63154014
Product Name SABIX® D 315 FRNC - Flexible Data Cable with Improved Fire Performance, Overall Copper Screen, and Extended Temperature Range
Product Type Multiconductor Cable
Cable Jacket SABIX® 230
Cable Insulation SABIX® 336
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, Economy, 67 GHz, 24.0″ - E67-2FT-EMEM+ - Mini-Circuits
Specs
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Type Multiconductor Cable; Power Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
Connection cable - EVC042 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
View Details
3 suppliers