SAB North America SABIX® D 305 FRNC - Flexible Data Cable with Improved Fire Performance and Extended Temperature Range 63052134

Description
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.
Datasheet
Description
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SABIX® D 305 FRNC - Flexible Data Cable with Improved Fire Performance and Extended Temperature Range - 63052134 - SAB North America
Fairfield, NJ, USA
SABIX® D 305 FRNC - Flexible Data Cable with Improved Fire Performance and Extended Temperature Range
63052134
SABIX® D 305 FRNC - Flexible Data Cable with Improved Fire Performance and Extended Temperature Range 63052134
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.

CAN-Bus according to ISO 11898. The CAN-Bus cable is applied
for the exchange of digital information, control apparatus net
(CAN) for faster data transmission/exchange. Application in
power supply cable tracks, highly flexible data cables.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 63052134
Product Name SABIX® D 305 FRNC - Flexible Data Cable with Improved Fire Performance and Extended Temperature Range
Product Type Multiconductor Cable
Cable Jacket SABIX® 230
Cable Insulation SABIX® 336
Cable Conductor Copper
Standards / Certifications RoHS; CE Marking
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3057/601-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers
Mini Charge Accel,integ. Cable,Side Exit - -4374--- - Hottinger Brüel & Kjær A/S
Specs
Rated Temperature -74 to 250 C (-101 to 482 F)
View Details