SAB North America SABIX® CC 625 SH FRNC M - Control Cable with Numbered Conductors, Inner Jacket and Overall Copper Screen 62571814

Description
SABIX CC 625 SH FRNC M is multi-conductor, shielded, flexible control cable with a smaller OD for tighter installations. It is designed for use in all electrical equipment in dry, damp, and wet conditions. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Recommended applications include machine tools, assembly lines, control systems, data processing equipment, connections between control panels and machines, CNC machining centers, grinding machines and bottling equipment. In case of fire no corrosive gases are produced. This cable is particularly suitable for use where human life and valuable property are exposed to an extremely high risk of fire.
Datasheet
Description
SABIX CC 625 SH FRNC M is multi-conductor, shielded, flexible control cable with a smaller OD for tighter installations. It is designed for use in all electrical equipment in dry, damp, and wet conditions. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Recommended applications include machine tools, assembly lines, control systems, data processing equipment, connections between control panels and machines, CNC machining centers, grinding machines and bottling equipment. In case of fire no corrosive gases are produced. This cable is particularly suitable for use where human life and valuable property are exposed to an extremely high risk of fire.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SABIX® CC 625 SH FRNC M - Control Cable with Numbered Conductors, Inner Jacket and Overall Copper Screen - 62571814 - SAB North America
Fairfield, NJ, USA
SABIX® CC 625 SH FRNC M - Control Cable with Numbered Conductors, Inner Jacket and Overall Copper Screen
62571814
SABIX® CC 625 SH FRNC M - Control Cable with Numbered Conductors, Inner Jacket and Overall Copper Screen 62571814
SABIX CC 625 SH FRNC M is multi-conductor, shielded, flexible control cable with a smaller OD for tighter installations. It is designed for use in all electrical equipment in dry, damp, and wet conditions. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Recommended applications include machine tools, assembly lines, control systems, data processing equipment, connections between control panels and machines, CNC machining centers, grinding machines and bottling equipment. In case of fire no corrosive gases are produced. This cable is particularly suitable for use where human life and valuable property are exposed to an extremely high risk of fire.

SABIX CC 625 SH FRNC M is multi-conductor, shielded, flexible control cable with a smaller OD for tighter installations. It is designed for use in all electrical
equipment in dry, damp, and wet conditions. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or
when EMI emissions need to be suppressed. Recommended applications include machine tools, assembly lines, control systems, data processing equipment,
connections between control panels and machines, CNC machining centers, grinding machines and bottling equipment. In case of fire no corrosive gases are
produced. This cable is particularly suitable for use where human life and valuable property are exposed to an extremely high risk of fire.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 62571814
Product Name SABIX® CC 625 SH FRNC M - Control Cable with Numbered Conductors, Inner Jacket and Overall Copper Screen
Product Type Multiconductor Cable
Cable Jacket SABIX® 231 FRNC
Cable Insulation SABIX® 232
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2500/303-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers