SABIX CC 625 FRNC M is a halogen free, multi-conductor, flexible power and control cable designed for use in all electrical equipment in dry, damp, and wet
conditions. Recommended applications include machinery, data processing equipment, ventilation and air conditioning systems. In case of fire no corrosive
gases are produced. This cable is particularly suitable for use where human life and valuable property are exposed to an extremely high risk of fire.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 62521805 |
| Product Name | SABIX® CC 625 FRNC M - Control Cable With Numbered Conductors |
| Product Type | Multiconductor Cable |
| Cable Jacket | SABIX® 231 FRNC |
| Cable Insulation | SABIX® 232 |
| Cable Conductor | Copper |
| Standards / Certifications | RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian) |