AA 238 FRNC is a halogen free, tinned copper braid, multi-conductor, flexible control cable with a smaller OD for tighter installations designed for use in
all electrical equipment in dry, damp and wet conditions. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission,
or when EMI emissions need to be suppressed. Recommended applications include machine tools, assembly lines, controls systems, data processing
equipment, connections between control panels and machines, CNC machining centers, grinding machines and bottling equipment. In case of fire no corrosive
gases are produced. This cable is particularly suitable for use where human life and valuable property are exposed to a extremely high risk of fire.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 62380560 |
| Product Name | SABIX® A 238 FRNC - Halogen Free Control Cable with Numbered Cores, Improved Fire Performance, Extended Temperature Range And Overall Copper Screen |
| Product Type | Multiconductor Cable |
| Cable Jacket | SABIX® 230 |
| Cable Insulation | SABIX® 336 |
| Cable Conductor | Copper |
| Cable Shielding | Foil Braid |