SAB North America SABIX® A 238 FRNC - Halogen Free Control Cable with Numbered Cores, Improved Fire Performance, Extended Temperature Range And Overall Copper Screen 62380525

Description
AA 238 FRNC is a halogen free, tinned copper braid, multi-conductor, flexible control cable with a smaller OD for tighter installations designed for use in all electrical equipment in dry, damp and wet conditions. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Recommended applications include machine tools, assembly lines, controls systems, data processing equipment, connections between control panels and machines, CNC machining centers, grinding machines and bottling equipment. In case of fire no corrosive gases are produced. This cable is particularly suitable for use where human life and valuable property are exposed to a extremely high risk of fire.
Datasheet
Description
AA 238 FRNC is a halogen free, tinned copper braid, multi-conductor, flexible control cable with a smaller OD for tighter installations designed for use in all electrical equipment in dry, damp and wet conditions. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Recommended applications include machine tools, assembly lines, controls systems, data processing equipment, connections between control panels and machines, CNC machining centers, grinding machines and bottling equipment. In case of fire no corrosive gases are produced. This cable is particularly suitable for use where human life and valuable property are exposed to a extremely high risk of fire.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SABIX® A 238 FRNC - Halogen Free Control Cable with Numbered Cores, Improved Fire Performance, Extended Temperature Range And Overall Copper Screen - 62380525 - SAB North America
Fairfield, NJ, USA
SABIX® A 238 FRNC - Halogen Free Control Cable with Numbered Cores, Improved Fire Performance, Extended Temperature Range And Overall Copper Screen
62380525
SABIX® A 238 FRNC - Halogen Free Control Cable with Numbered Cores, Improved Fire Performance, Extended Temperature Range And Overall Copper Screen 62380525
AA 238 FRNC is a halogen free, tinned copper braid, multi-conductor, flexible control cable with a smaller OD for tighter installations designed for use in all electrical equipment in dry, damp and wet conditions. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Recommended applications include machine tools, assembly lines, controls systems, data processing equipment, connections between control panels and machines, CNC machining centers, grinding machines and bottling equipment. In case of fire no corrosive gases are produced. This cable is particularly suitable for use where human life and valuable property are exposed to a extremely high risk of fire.

AA 238 FRNC is a halogen free, tinned copper braid, multi-conductor, flexible control cable with a smaller OD for tighter installations designed for use in
all electrical equipment in dry, damp and wet conditions. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission,
or when EMI emissions need to be suppressed. Recommended applications include machine tools, assembly lines, controls systems, data processing
equipment, connections between control panels and machines, CNC machining centers, grinding machines and bottling equipment. In case of fire no corrosive
gases are produced. This cable is particularly suitable for use where human life and valuable property are exposed to a extremely high risk of fire.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 62380525
Product Name SABIX® A 238 FRNC - Halogen Free Control Cable with Numbered Cores, Improved Fire Performance, Extended Temperature Range And Overall Copper Screen
Product Type Multiconductor Cable
Cable Jacket SABIX® 230
Cable Insulation SABIX® 336
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details