SAB North America SABIX® CC 625 S FRNC M - Control Cable With Numbered Conductors And Overall Copper Screen 62341203

Description
SABIX CC 625 S FRNC M is multi-conductor, shielded, flexible control cable with a smaller OD for tighter installations. It is designed for use in all electrical equipment in dry, damp, and wet conditions. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Recommended applications include machine tools, assembly lines, control systems, data processing equipment, connections between control panels and machines, CNC machining centers, grinding machines and bottling equipment. In case of fire no corrosive gases are produced. This cable is particularly suitable for use where human life and valuable property are exposed to an extremely high risk of fire.
Datasheet
Description
SABIX CC 625 S FRNC M is multi-conductor, shielded, flexible control cable with a smaller OD for tighter installations. It is designed for use in all electrical equipment in dry, damp, and wet conditions. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Recommended applications include machine tools, assembly lines, control systems, data processing equipment, connections between control panels and machines, CNC machining centers, grinding machines and bottling equipment. In case of fire no corrosive gases are produced. This cable is particularly suitable for use where human life and valuable property are exposed to an extremely high risk of fire.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SABIX® CC 625 S FRNC M - Control Cable With Numbered Conductors And Overall Copper Screen - 62341203 - SAB North America
Fairfield, NJ, USA
SABIX® CC 625 S FRNC M - Control Cable With Numbered Conductors And Overall Copper Screen
62341203
SABIX® CC 625 S FRNC M - Control Cable With Numbered Conductors And Overall Copper Screen 62341203
SABIX CC 625 S FRNC M is multi-conductor, shielded, flexible control cable with a smaller OD for tighter installations. It is designed for use in all electrical equipment in dry, damp, and wet conditions. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Recommended applications include machine tools, assembly lines, control systems, data processing equipment, connections between control panels and machines, CNC machining centers, grinding machines and bottling equipment. In case of fire no corrosive gases are produced. This cable is particularly suitable for use where human life and valuable property are exposed to an extremely high risk of fire.

SABIX CC 625 S FRNC M is multi-conductor, shielded, flexible control cable with a smaller OD for tighter installations. It is designed for use in all electrical
equipment in dry, damp, and wet conditions. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or
when EMI emissions need to be suppressed. Recommended applications include machine tools, assembly lines, control systems, data processing equipment,
connections between control panels and machines, CNC machining centers, grinding machines and bottling equipment. In case of fire no corrosive gases are
produced. This cable is particularly suitable for use where human life and valuable property are exposed to an extremely high risk of fire.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 62341203
Product Name SABIX® CC 625 S FRNC M - Control Cable With Numbered Conductors And Overall Copper Screen
Product Type Multiconductor Cable
Cable Jacket SABIX® 231 FRNC
Cable Insulation SABIX® 298
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3057/202-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.2500 kilovolts
View Details
3 suppliers
Cable Assembly - 6049A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Number of Conductors 6 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details