AA 224 FRNC C1 is a halogen free, multi-conductor, flexible power and control cable designed for use in all electrical equipment in dry, damp and wet
conditions. Recommended applications include machinery, data processing equipment, ventilation and air conditioning systems. In case of fire no corrosive
gases are produced. This cable is particularly suitable for use where human life and valuable property are exposed to a extremely high risk of fire.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 62240540 |
| Product Name | SABIX® A 224 FRNC C1 - Control Cable With Numbered Conductors, Improved Fire Performance and Extended Temperature Range |
| Product Type | Multiconductor Cable |
| Cable Jacket | SABIX® 231 |
| Cable Insulation | SABIX® 231 |
| Cable Conductor | Copper |
| Standards / Certifications | RoHS; CSA Mark; CE Marking |