SAB North America SABIX® A 205 FRNC - Control Cable with Numbered Conductors, Improved Fire Performance, and Extended Temperature Range 62050510

Description
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.
Description
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.
Datasheet
Datasheet Summary
Powered by GS/AI

SABIX® A 205 FRNC is a control cable designed with improved fire performance and an extended temperature range. This specific part number, 62050510, features five conductors, each with a cross-sectional area of 1.00 mm². The conductors are made of bare copper strands, complying with IEC 60228 and VDE 0295, class 5. The cable is halogen-free, ensuring low smoke emission and no flame propagation, making it suitable for environments where fire safety is a concern. The cable's construction includes a gray jacket and a color-coded insulation system for easy identification. It is rated for a nominal voltage of 300/500 V and can withstand a testing voltage of 3000 V. The temperature range for static applications is -40 to +85°C, while flexible applications can operate between -30 to +85°C. The cable is also characterized by good flexibility and excellent stripping properties, making it user-friendly during installation. Approvals include CE and RoHS compliance, confirming the absence of harmful substances. This cable is suitable for applications requiring reliable performance in challenging conditions.

Datasheet Summary
Powered by GS/AI

SABIX® A 205 FRNC is a control cable designed with improved fire performance and an extended temperature range. This specific part number, 62050510, features five conductors, each with a cross-sectional area of 1.00 mm². The conductors are made of bare copper strands, complying with IEC 60228 and VDE 0295, class 5. The cable is halogen-free, ensuring low smoke emission and no flame propagation, making it suitable for environments where fire safety is a concern. The cable's construction includes a gray jacket and a color-coded insulation system for easy identification. It is rated for a nominal voltage of 300/500 V and can withstand a testing voltage of 3000 V. The temperature range for static applications is -40 to +85°C, while flexible applications can operate between -30 to +85°C. The cable is also characterized by good flexibility and excellent stripping properties, making it user-friendly during installation. Approvals include CE and RoHS compliance, confirming the absence of harmful substances. This cable is suitable for applications requiring reliable performance in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
SABIX® A 205 FRNC - Control Cable with Numbered Conductors, Improved Fire Performance, and Extended Temperature Range - 62050510 - SAB North America
Fairfield, NJ, USA
SABIX® A 205 FRNC - Control Cable with Numbered Conductors, Improved Fire Performance, and Extended Temperature Range
62050510
SABIX® A 205 FRNC - Control Cable with Numbered Conductors, Improved Fire Performance, and Extended Temperature Range 62050510
CAN-Bus according to ISO 11898. The CAN-Bus cable is applied for the exchange of digital information, control apparatus net (CAN) for faster data transmission/exchang e. Application in power supply cable tracks, highly flexible data cables.

CAN-Bus according to ISO 11898. The CAN-Bus cable is applied
for the exchange of digital information, control apparatus net
(CAN) for faster data transmission/exchange. Application in
power supply cable tracks, highly flexible data cables.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 62050510
Product Name SABIX® A 205 FRNC - Control Cable with Numbered Conductors, Improved Fire Performance, and Extended Temperature Range
Product Type Multiconductor Cable
Cable Jacket SABIX® 230
Cable Insulation SABIX® 336
Cable Conductor Copper
Standards / Certifications RoHS; CE Marking
Unlock Full Specs
to access all available technical data