S 960 CP is a very flexible, shielded multi-conductor 80°C, 600 V cable designed for continuous flex applications. The special PUR jacket passes not only the
stringent VDE test 0282 part 10 and HD 22.10 oil test providing the best oil resistance, but it also provides an excellent chemical and abrasion resistance. An
overall tinned copper shield is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. The
S 960 CP is designed for use on gantry robots, cable tracks, pick and place units, automated handling equipment, machine tools, conveyor systems and other
continuous flexing applications in harsh environments.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 07862410 |
| Product Name | SD 960 CP - Flexible, Continuous Flex, Polyurethane, Small Bending Radius Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | PUR |
| Cable Insulation | Polyvinyl Chloride; Cotton Binding |
| Cable Conductor | Copper |
| Cable Shielding | Braid |