S 960 CY is a very flexible, shielded multi-conductor 90°C, 600 V cable designed for continuous flex applications. An overall tinned copper shield is recommended
whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. The S 960 CY is designed for use on gantry
robots, cable tracks, pick and place units, automated handling equipment, machine tools, conveyor systems and other continuous flexing applications.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 07852610 |
| Product Name | S 960 CY - Very Flexible, Continuous Flex, and Small Bending Radius Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Braid |