S 960 CY is a shielded continuous flex control cable designed for applications requiring a small bending radius. It features red conductors made of bare copper strands, insulated with PVC, and has a tinned copper braid for shielding. The cable is rated for a nominal voltage of 300/500 V and can handle up to 600 V according to UL/CSA standards. It operates effectively in a temperature range from -40°C to +90°C, with a minimum bending radius of 7.5 times the outer diameter. The cable is flame retardant and self-extinguishing, meeting various safety standards including IEC and CSA. Its construction provides excellent flexibility and good electromagnetic compatibility (EMC) characteristics, making it suitable for use in dynamic applications such as gantry robots and conveyor systems.
S 960 CY is a very flexible, shielded multi-conductor 90°C, 600 V cable designed for continuous flex applications. An overall tinned copper shield is recommended
whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. The S 960 CY is designed for use on gantry
robots, cable tracks, pick and place units, automated handling equipment, machine tools, conveyor systems and other continuous flexing applications.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 07852003 |
| Product Name | S 960 CY - Very Flexible, Continuous Flex, and Small Bending Radius Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Braid |