SAB North America S 200 C - Continuous Flex, Halogen Free, Shielded, Extreme Temperature Range Polyurethane Control Cable 07840302

Description
S 200 C is a continuous flex shielded multi-conductor cable with a temperature range of -40°C up to +90°C designed for high speed applications even in the most extreme conditions. The halogen free polyurethane jacket passes the stringent VDE test 0282 part 10 and HD 22.10 oil test and provides excellent resistance to chemicals and abrasion. An overall tinned copper shield is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.
Datasheet
Description
S 200 C is a continuous flex shielded multi-conductor cable with a temperature range of -40°C up to +90°C designed for high speed applications even in the most extreme conditions. The halogen free polyurethane jacket passes the stringent VDE test 0282 part 10 and HD 22.10 oil test and provides excellent resistance to chemicals and abrasion. An overall tinned copper shield is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S 200 C - Continuous Flex, Halogen Free, Shielded, Extreme Temperature Range Polyurethane Control Cable - 07840302 - SAB North America
Fairfield, NJ, USA
S 200 C - Continuous Flex, Halogen Free, Shielded, Extreme Temperature Range Polyurethane Control Cable
07840302
S 200 C - Continuous Flex, Halogen Free, Shielded, Extreme Temperature Range Polyurethane Control Cable 07840302
S 200 C is a continuous flex shielded multi-conductor cable with a temperature range of -40°C up to +90°C designed for high speed applications even in the most extreme conditions. The halogen free polyurethane jacket passes the stringent VDE test 0282 part 10 and HD 22.10 oil test and provides excellent resistance to chemicals and abrasion. An overall tinned copper shield is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.

S 200 C is a continuous flex shielded multi-conductor cable with a temperature range of -40°C up to +90°C designed for high speed applications even in the most extreme conditions. The halogen free polyurethane jacket passes the stringent VDE test 0282 part 10 and HD 22.10 oil test and provides excellent resistance to chemicals and abrasion. An overall tinned copper shield is recommended whenever electrical interference distorts signal transmission, or when EMI
emissions need to be suppressed.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 07840302
Product Name S 200 C - Continuous Flex, Halogen Free, Shielded, Extreme Temperature Range Polyurethane Control Cable
Product Type Multiconductor Cable
Cable Jacket Halogen Free PUR
Cable Insulation TPE-E
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data