S 90 is a continuous flex cable with a polyurethane outer jacket that provides cost effective operation of machine tools requiring long service life in harsh environments.
The polyurethane outer jacket provides excellent resistance to abrasion and mineral oils in continuous flex applications. Passes the stringent VDE
test 0282 part 10 and HD 22.10 oil test.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 07780561 |
| Product Name | S 90 - Continuous Flex Polyurethane Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | PUR |
| Cable Insulation | Polyvinyl Chloride; Cotton Binding |
| Cable Conductor | Copper |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian) |