SD 960 CP TP is a very flexible, shielded multi-conductor 80°C, 300 V cable designed for continuous flex applications. The special PUR jacket passes not only
the stringent VDE test 0282 part 10 and HD 22.10 oil test providing the best oil resistance, but it also provides an excellent chemical and abrasion resistance.
An overall tinned copper shield is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.
The SD 960 CP is designed for use on gantry robots, cable tracks, pick and place units, automated handling equipment, machine tools, conveyor systems and
other continuous flexing applications in harsh environments.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 07772402 |
| Product Name | SD 960 CY TP - Very Flexible, Shielded Twisted Pairs, Continuous Flex, Small Bending Radius Data Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Braid |