SAB North America S 200 - Continuous Flex, Halogen Free Polyurethane Control Cable for Extreme Temperature Ranges 07741815

Description
S 200 is a continuous flex multi-conductor cable with a temperature range of -40°C up to +90°C designed for high speed applications even in the most extreme conditions. The halogen free polyurethane jacket passes the stringent VDE test 0282 part 10 and HD 22.10 oil test and provides excellent resistance to chemicals and abrasion.
Description
S 200 is a continuous flex multi-conductor cable with a temperature range of -40°C up to +90°C designed for high speed applications even in the most extreme conditions. The halogen free polyurethane jacket passes the stringent VDE test 0282 part 10 and HD 22.10 oil test and provides excellent resistance to chemicals and abrasion.
Datasheet
Datasheet Summary
Powered by GS/AI

The S 200 - Continuous Flex, Halogen Free, Extreme Temperature Range Polyurethane Control Cable (part number 07741815) is designed for high-speed applications in demanding environments. It features a temperature range of -40°C to +90°C for flexing and -50°C to +90°C for static use. The cable is constructed with bare copper strands and has a halogen-free polyurethane jacket, which provides excellent resistance to abrasion, chemicals, and oils. It is also free from paint wetting impairment substances (PWIS-free) and maintains flexibility at low temperatures. The cable has a nominal voltage rating of 300/500 V and a minimum bending radius of 7.5 times the outer diameter. It is suitable for continuous flexing applications and has received CE and RoHS approvals.

Datasheet Summary
Powered by GS/AI

The S 200 - Continuous Flex, Halogen Free, Extreme Temperature Range Polyurethane Control Cable (part number 07741815) is designed for high-speed applications in demanding environments. It features a temperature range of -40°C to +90°C for flexing and -50°C to +90°C for static use. The cable is constructed with bare copper strands and has a halogen-free polyurethane jacket, which provides excellent resistance to abrasion, chemicals, and oils. It is also free from paint wetting impairment substances (PWIS-free) and maintains flexibility at low temperatures. The cable has a nominal voltage rating of 300/500 V and a minimum bending radius of 7.5 times the outer diameter. It is suitable for continuous flexing applications and has received CE and RoHS approvals.

Suppliers

Company
Product
Description
Supplier Links
S 200 - Continuous Flex, Halogen Free Polyurethane Control Cable for Extreme Temperature Ranges - 07741815 - SAB North America
Fairfield, NJ, USA
S 200 - Continuous Flex, Halogen Free Polyurethane Control Cable for Extreme Temperature Ranges
07741815
S 200 - Continuous Flex, Halogen Free Polyurethane Control Cable for Extreme Temperature Ranges 07741815
S 200 is a continuous flex multi-conductor cable with a temperature range of -40°C up to +90°C designed for high speed applications even in the most extreme conditions. The halogen free polyurethane jacket passes the stringent VDE test 0282 part 10 and HD 22.10 oil test and provides excellent resistance to chemicals and abrasion.

S 200 is a continuous flex multi-conductor cable with a temperature range of -40°C up to +90°C designed for high speed applications even in the most extreme conditions. The halogen free polyurethane jacket passes the stringent VDE test 0282 part 10 and HD 22.10 oil test and provides excellent resistance to chemicals
and abrasion.

Supplier's Site Datasheet
S 200 - Continuous Flex, Halogen Free, Extreme Temperature Range Polyurethane Control Cable - 07741815 - SAB North America
Fairfield, NJ, USA
S 200 - Continuous Flex, Halogen Free, Extreme Temperature Range Polyurethane Control Cable
07741815
S 200 - Continuous Flex, Halogen Free, Extreme Temperature Range Polyurethane Control Cable 07741815
S 200 is a continuous flex multi-conductor cable with a temperature range of -40°C up to +90°C designed for high speed applications even in the most extreme conditions. The halogen free polyurethane jacket passes the stringent VDE test 0282 part 10 and HD 22.10 oil test and provides excellent resistance to chemicals and abrasion.

S 200 is a continuous flex multi-conductor cable with a temperature range of -40°C up to +90°C designed for high speed applications even in the most extreme conditions. The halogen free polyurethane jacket passes the stringent VDE test 0282 part 10 and HD 22.10 oil test and provides excellent resistance to chemicals
and abrasion.

Supplier's Site Datasheet

Technical Specifications

  SAB North America SAB North America
Product Category Control and Instrumentation Cables Control and Instrumentation Cables
Product Number 07741815 07741815
Product Name S 200 - Continuous Flex, Halogen Free Polyurethane Control Cable for Extreme Temperature Ranges S 200 - Continuous Flex, Halogen Free, Extreme Temperature Range Polyurethane Control Cable
Product Type Multiconductor Cable Multiconductor Cable
Cable Jacket Polyvinyl Chloride Halogen Free PUR
Cable Insulation Polyvinyl Chloride Cotton Binding, TPE-E
Cable Conductor Copper Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data