S 200 is a continuous flex multi-conductor cable with a temperature range of -40°C up to +90°C designed for high speed applications even in the most extreme conditions. The halogen free polyurethane jacket passes the stringent VDE test 0282 part 10 and HD 22.10 oil test and provides excellent resistance to chemicals
and abrasion.
S 200 is a continuous flex multi-conductor cable with a temperature range of -40°C up to +90°C designed for high speed applications even in the most extreme conditions. The halogen free polyurethane jacket passes the stringent VDE test 0282 part 10 and HD 22.10 oil test and provides excellent resistance to chemicals
and abrasion.
| SAB North America | SAB North America | |
|---|---|---|
| Product Category | Control and Instrumentation Cables | Control and Instrumentation Cables |
| Product Number | 07741207 | 07741207 |
| Product Name | S 200 - Continuous Flex, Halogen Free, Extreme Temperature Range Polyurethane Control Cable | S 200 - Continuous Flex, Halogen Free Polyurethane Control Cable for Extreme Temperature Ranges |
| Product Type | Multiconductor Cable | Multiconductor Cable |
| Cable Jacket | Halogen Free PUR | Polyvinyl Chloride |
| Cable Insulation | Cotton Binding, TPE-E | Polyvinyl Chloride |
| Cable Conductor | Copper | Copper |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian) | RoHS; CSA Mark; CE Marking |