The S 200 continuous flex control cable is designed for extreme temperature ranges, with a temperature tolerance of -40°C to +90°C for flexing applications. It features a halogen-free polyurethane jacket that provides excellent resistance to chemicals, abrasion, and oil, meeting the stringent VDE test standards. The cable is constructed with bare copper strands and TPE insulation, ensuring flexibility even at low temperatures. It is suitable for applications requiring continuous movement, with a minimum bending radius of 7.5 times the outer diameter. The cable is also PWIS-free, making it suitable for sensitive environments. It is approved for CE and RoHS compliance, ensuring it meets safety and environmental standards.
S 200 is a continuous flex multi-conductor cable with a temperature range of -40°C up to +90°C designed for high speed applications even in the most extreme conditions. The halogen free polyurethane jacket passes the stringent VDE test 0282 part 10 and HD 22.10 oil test and provides excellent resistance to chemicals and abrasion.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 07740167 |
| Product Name | S 200 - Continuous Flex, Halogen Free Polyurethane Control Cable for Extreme Temperature Ranges |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Foil Braid |