SAB North America SD 90 C TP - Continuous Flex, Shielded Twisted Pairs Polyurethane Cable 07712550

Description
S 86 C TP is a flexible, multi-paired cable with PVC outer jacket that provides cost-effective operation of machine tools requiring a long service life in harsh environments. The tear resistant PVC jacket is resistant to mineral oils and abrasion in cable track applications. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Specially paired conductors ensure maximum interference suppression in analog or digital signal transmission.
Description
S 86 C TP is a flexible, multi-paired cable with PVC outer jacket that provides cost-effective operation of machine tools requiring a long service life in harsh environments. The tear resistant PVC jacket is resistant to mineral oils and abrasion in cable track applications. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Specially paired conductors ensure maximum interference suppression in analog or digital signal transmission.

Suppliers

Company
Product
Description
Supplier Links
SD 90 C TP - Continuous Flex, Shielded Twisted Pairs Polyurethane Cable - 07712550 - SAB North America
Fairfield, NJ, USA
SD 90 C TP - Continuous Flex, Shielded Twisted Pairs Polyurethane Cable
07712550
SD 90 C TP - Continuous Flex, Shielded Twisted Pairs Polyurethane Cable 07712550
S 86 C TP is a flexible, multi-paired cable with PVC outer jacket that provides cost-effective operation of machine tools requiring a long service life in harsh environments. The tear resistant PVC jacket is resistant to mineral oils and abrasion in cable track applications. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Specially paired conductors ensure maximum interference suppression in analog or digital signal transmission.

S 86 C TP is a flexible, multi-paired cable with PVC outer jacket that provides cost-effective operation of machine tools requiring a long service life in harsh environments.
The tear resistant PVC jacket is resistant to mineral oils and abrasion in cable track applications. An overall tinned copper braid is recommended whenever
electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Specially paired conductors ensure maximum interference
suppression in analog or digital signal transmission.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 07712550
Product Name SD 90 C TP - Continuous Flex, Shielded Twisted Pairs Polyurethane Cable
Product Type Multiconductor Cable
Cable Jacket PUR
Cable Insulation Polyvinyl Chloride; Cotton Binding
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60099A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
View Details
Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 20 to 100 #
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
View Details