S 86 C TP is a flexible, multi-paired cable with PVC outer jacket that provides cost-effective operation of machine tools requiring a long service life in harsh environments.
The tear resistant PVC jacket is resistant to mineral oils and abrasion in cable track applications. An overall tinned copper braid is recommended whenever
electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Specially paired conductors ensure maximum interference
suppression in analog or digital signal transmission.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 07711014 |
| Product Name | SD 90 C TP - Continuous Flex, Shielded Twisted Pairs Polyurethane Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | PUR |
| Cable Insulation | Polyvinyl Chloride; Cotton Binding |
| Cable Conductor | Copper |
| Cable Shielding | Braid |