SAB North America SD 90 C TP - Continuous Flex, Shielded Twisted Pairs Polyurethane Cable 07710525

Description
S 86 C TP is a flexible, multi-paired cable with PVC outer jacket that provides cost-effective operation of machine tools requiring a long service life in harsh environments. The tear resistant PVC jacket is resistant to mineral oils and abrasion in cable track applications. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Specially paired conductors ensure maximum interference suppression in analog or digital signal transmission.
Description
S 86 C TP is a flexible, multi-paired cable with PVC outer jacket that provides cost-effective operation of machine tools requiring a long service life in harsh environments. The tear resistant PVC jacket is resistant to mineral oils and abrasion in cable track applications. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Specially paired conductors ensure maximum interference suppression in analog or digital signal transmission.

Suppliers

Company
Product
Description
Supplier Links
SD 90 C TP - Continuous Flex, Shielded Twisted Pairs Polyurethane Cable - 07710525 - SAB North America
Fairfield, NJ, USA
SD 90 C TP - Continuous Flex, Shielded Twisted Pairs Polyurethane Cable
07710525
SD 90 C TP - Continuous Flex, Shielded Twisted Pairs Polyurethane Cable 07710525
S 86 C TP is a flexible, multi-paired cable with PVC outer jacket that provides cost-effective operation of machine tools requiring a long service life in harsh environments. The tear resistant PVC jacket is resistant to mineral oils and abrasion in cable track applications. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Specially paired conductors ensure maximum interference suppression in analog or digital signal transmission.

S 86 C TP is a flexible, multi-paired cable with PVC outer jacket that provides cost-effective operation of machine tools requiring a long service life in harsh environments.
The tear resistant PVC jacket is resistant to mineral oils and abrasion in cable track applications. An overall tinned copper braid is recommended whenever
electrical interference distorts signal transmission, or when EMI emissions need to be suppressed. Specially paired conductors ensure maximum interference
suppression in analog or digital signal transmission.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 07710525
Product Name SD 90 C TP - Continuous Flex, Shielded Twisted Pairs Polyurethane Cable
Product Type Multiconductor Cable
Cable Jacket PUR
Cable Insulation Polyvinyl Chloride; Cotton Binding
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 100 #
View Details
PFA Insulated Cable, 125V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket PFA
Cable Insulation PFA
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details