SAB North America S 900 P - Continuous Flex Oil and Abrasion Resistant Power Supply Cable for Small Bend Radius Applications 07681394

Description
S 900 P is an ultra flexible 600 V, UL approved cable designed for power applications. The design incorporates the IEC 60228 class 6 super fine wire stranding which provides excellent flexibility. The specially blended PUR jacket is abrasion resistant and passes the stringent VDE test 0282 part 10 and HD 22.10 oil test. Recommended applications are power supply cables for spindle motor, cable handling systems requiring power cable, and interconnect wire from power supply to the machine in harsh environment.
Datasheet
Description
S 900 P is an ultra flexible 600 V, UL approved cable designed for power applications. The design incorporates the IEC 60228 class 6 super fine wire stranding which provides excellent flexibility. The specially blended PUR jacket is abrasion resistant and passes the stringent VDE test 0282 part 10 and HD 22.10 oil test. Recommended applications are power supply cables for spindle motor, cable handling systems requiring power cable, and interconnect wire from power supply to the machine in harsh environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S 900 P - Continuous Flex Oil and Abrasion Resistant Power Supply Cable for Small Bend Radius Applications - 07681394 - SAB North America
Fairfield, NJ, USA
S 900 P - Continuous Flex Oil and Abrasion Resistant Power Supply Cable for Small Bend Radius Applications
07681394
S 900 P - Continuous Flex Oil and Abrasion Resistant Power Supply Cable for Small Bend Radius Applications 07681394
S 900 P is an ultra flexible 600 V, UL approved cable designed for power applications. The design incorporates the IEC 60228 class 6 super fine wire stranding which provides excellent flexibility. The specially blended PUR jacket is abrasion resistant and passes the stringent VDE test 0282 part 10 and HD 22.10 oil test. Recommended applications are power supply cables for spindle motor, cable handling systems requiring power cable, and interconnect wire from power supply to the machine in harsh environment.

S 900 P is an ultra flexible 600 V, UL approved cable designed for power applications. The design incorporates the IEC 60228 class 6 super fine wire stranding
which provides excellent flexibility. The specially blended PUR jacket is abrasion resistant and passes the stringent VDE test 0282 part 10 and HD 22.10 oil test.
Recommended applications are power supply cables for spindle motor, cable handling systems requiring power cable, and interconnect wire from power supply
to the machine in harsh environment.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Electrical Power Wires
Product Number 07681394
Product Name S 900 P - Continuous Flex Oil and Abrasion Resistant Power Supply Cable for Small Bend Radius Applications
Standards / Approvals CSA Mark; CE Marking; RoHS; UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Rated Voltage 1 kilovolts
Rated Amperage 535 amps
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Cable XLR to Car Plug, 3m, DC Power - AO-1489-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
Rated Temperature 70 C (158 F)
View Details