SAB North America S 900 - Continuous Flex Oil Resistant Power Supply Cable for Small Bend Radius Applications 07671364

Description
S 900 is an ultra flexible 600 V, UL, CSA approved cable designed for power applications. The design incorporates the IEC 60228 class 6 super fine wire stranding which provides excellent flexibility. The specially blended PVC jacket passes the stringent VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. Recommended applications are power supply cables for spindle motor, cable handling systems requiring power cable, and interconnect wire from power supply to the machine.
Datasheet
Description
S 900 is an ultra flexible 600 V, UL, CSA approved cable designed for power applications. The design incorporates the IEC 60228 class 6 super fine wire stranding which provides excellent flexibility. The specially blended PVC jacket passes the stringent VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. Recommended applications are power supply cables for spindle motor, cable handling systems requiring power cable, and interconnect wire from power supply to the machine.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S 900 - Continuous Flex Oil Resistant Power Supply Cable for Small Bend Radius Applications - 07671364 - SAB North America
Fairfield, NJ, USA
S 900 - Continuous Flex Oil Resistant Power Supply Cable for Small Bend Radius Applications
07671364
S 900 - Continuous Flex Oil Resistant Power Supply Cable for Small Bend Radius Applications 07671364
S 900 is an ultra flexible 600 V, UL, CSA approved cable designed for power applications. The design incorporates the IEC 60228 class 6 super fine wire stranding which provides excellent flexibility. The specially blended PVC jacket passes the stringent VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. Recommended applications are power supply cables for spindle motor, cable handling systems requiring power cable, and interconnect wire from power supply to the machine.

S 900 is an ultra flexible 600 V, UL, CSA approved cable designed for power applications. The design incorporates the IEC 60228 class 6 super fine wire stranding
which provides excellent flexibility. The specially blended PVC jacket passes the stringent VDE test 0281 part 1 and HD 21.1 oil test providing the best oil
resistance available for a PVC jacket. Recommended applications are power supply cables for spindle motor, cable handling systems requiring power cable, and
interconnect wire from power supply to the machine.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Electrical Power Wires
Product Number 07671364
Product Name S 900 - Continuous Flex Oil Resistant Power Supply Cable for Small Bend Radius Applications
Standards / Approvals CSA Mark; CE Marking; RoHS; UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Rated Voltage 1 kilovolts
Rated Amperage 158 amps
Rated Temperature 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Cable XLR to 2xYellow Faston,3m,DC Power - AO-1490-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details