SAB North America S 900 - Continuous Flex Oil Resistant Power Supply Cable for Small Bend Radius Applications 07671361

Description
S 900 is an ultra flexible 600 V, UL, CSA approved cable designed for power applications. The design incorporates the IEC 60228 class 6 super fine wire stranding which provides excellent flexibility. The specially blended PVC jacket passes the stringent VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. Recommended applications are power supply cables for spindle motor, cable handling systems requiring power cable, and interconnect wire from power supply to the machine.
Datasheet
Description
S 900 is an ultra flexible 600 V, UL, CSA approved cable designed for power applications. The design incorporates the IEC 60228 class 6 super fine wire stranding which provides excellent flexibility. The specially blended PVC jacket passes the stringent VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. Recommended applications are power supply cables for spindle motor, cable handling systems requiring power cable, and interconnect wire from power supply to the machine.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S 900 - Continuous Flex Oil Resistant Power Supply Cable for Small Bend Radius Applications - 07671361 - SAB North America
Fairfield, NJ, USA
S 900 - Continuous Flex Oil Resistant Power Supply Cable for Small Bend Radius Applications
07671361
S 900 - Continuous Flex Oil Resistant Power Supply Cable for Small Bend Radius Applications 07671361
S 900 is an ultra flexible 600 V, UL, CSA approved cable designed for power applications. The design incorporates the IEC 60228 class 6 super fine wire stranding which provides excellent flexibility. The specially blended PVC jacket passes the stringent VDE test 0281 part 1 and HD 21.1 oil test providing the best oil resistance available for a PVC jacket. Recommended applications are power supply cables for spindle motor, cable handling systems requiring power cable, and interconnect wire from power supply to the machine.

S 900 is an ultra flexible 600 V, UL, CSA approved cable designed for power applications. The design incorporates the IEC 60228 class 6 super fine wire stranding
which provides excellent flexibility. The specially blended PVC jacket passes the stringent VDE test 0281 part 1 and HD 21.1 oil test providing the best oil
resistance available for a PVC jacket. Recommended applications are power supply cables for spindle motor, cable handling systems requiring power cable, and
interconnect wire from power supply to the machine.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Electrical Power Wires
Product Number 07671361
Product Name S 900 - Continuous Flex Oil Resistant Power Supply Cable for Small Bend Radius Applications
Standards / Approvals CSA Mark; CE Marking; RoHS; UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Rated Voltage 1 kilovolts
Rated Amperage 73 amps
Rated Temperature 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10126868-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
PVC Flexible Power Cable - CW 6254-4 - Cooner Wire Company
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Amperage 50 amps
View Details
Power cable - 756-3505/050-100 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details
2 suppliers