Radiation res-8*107cJ/Kg, flame ret, self ext, oil res
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 07521902 |
| Product Name | S 960 Very flexible, Continuous Flex, Small Bending Radius Control Cable with Black Conductors |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian) |