SAB North America CC 500 - Flexible Control Cable With Numbered Conductors 02002107

Description
CC 500 is a multi-conductor, flexible power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications include machine tools, assembly lines, control systems, data processing equipment, CNC machining centers, connections between control panels and machines, grinding machines and bottling equipment.
Description
CC 500 is a multi-conductor, flexible power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications include machine tools, assembly lines, control systems, data processing equipment, CNC machining centers, connections between control panels and machines, grinding machines and bottling equipment.
Datasheet
Datasheet Summary
Powered by GS/AI

CC 500 is a flexible control cable featuring 12 conductors of 1.5 mm² each, designed for various electrical applications. The conductors are made of bare copper strands, complying with IEC 60228 and VDE 0295 standards, and are insulated with PVC. The cable is marked with black conductors that have consecutive numbering, along with a green/yellow ground conductor. It has a small bending radius, making it suitable for tight spaces. The cable jacket is gray PVC, providing durability and resistance to environmental factors. It operates at a nominal voltage of 300/500 V and can withstand a testing voltage of 3000 V. The temperature range for static applications is -40 to +70°C, while it can flexibly operate between +5 to +70°C. The cable is flame retardant and self-extinguishing according to IEC standards, and it is also CE and RoHS compliant.

Datasheet Summary
Powered by GS/AI

CC 500 is a flexible control cable featuring 12 conductors of 1.5 mm² each, designed for various electrical applications. The conductors are made of bare copper strands, complying with IEC 60228 and VDE 0295 standards, and are insulated with PVC. The cable is marked with black conductors that have consecutive numbering, along with a green/yellow ground conductor. It has a small bending radius, making it suitable for tight spaces. The cable jacket is gray PVC, providing durability and resistance to environmental factors. It operates at a nominal voltage of 300/500 V and can withstand a testing voltage of 3000 V. The temperature range for static applications is -40 to +70°C, while it can flexibly operate between +5 to +70°C. The cable is flame retardant and self-extinguishing according to IEC standards, and it is also CE and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
CC 500 - Flexible Control Cable With Numbered Conductors - 02002107 - SAB North America
Fairfield, NJ, USA
CC 500 - Flexible Control Cable With Numbered Conductors
02002107
CC 500 - Flexible Control Cable With Numbered Conductors 02002107
CC 500 is a multi-conductor, flexible power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications include machine tools, assembly lines, control systems, data processing equipment, CNC machining centers, connections between control panels and machines, grinding machines and bottling equipment.

CC 500 is a multi-conductor, flexible power and control cable designed for use in all electrical equipment in dry, damp and wet conditions. Recommended applications
include machine tools, assembly lines, control systems, data processing equipment, CNC machining centers, connections between control panels and
machines, grinding machines and bottling equipment.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 02002107
Product Name CC 500 - Flexible Control Cable With Numbered Conductors
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CE Marking; VDE
Unlock Full Specs
to access all available technical data

Similar Products

BNC to BNC Cable, Male - PCL-1010B-1E - Advantech
Specs
Cable Shielding Braid
View Details
3 suppliers
System cable - 706-2300/409-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details