SAB North America BiHFP-J - Silicone Insulated Strands with Silicone Outer Jacket and Steel Wire Armoring for Mechanical Protection 01430315

Description
BiHFP-J is a multi-conductor, silicone insulated control cable with silicone jacket and protective steel braid. Recommended for use where high temperatures, mechanical abuse and abrasion rapidly cause other cables to deteriorate. It is a flexible, high temperature alternative to teflon cables where additional mechanical protection is required. Recommended applications include foundries, steel mills and glass factories and other high temperature processes.
Datasheet
Description
BiHFP-J is a multi-conductor, silicone insulated control cable with silicone jacket and protective steel braid. Recommended for use where high temperatures, mechanical abuse and abrasion rapidly cause other cables to deteriorate. It is a flexible, high temperature alternative to teflon cables where additional mechanical protection is required. Recommended applications include foundries, steel mills and glass factories and other high temperature processes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BiHFP-J - Silicone Insulated Strands with Silicone Outer Jacket and Steel Wire Armoring for Mechanical Protection - 01430315 - SAB North America
Fairfield, NJ, USA
BiHFP-J - Silicone Insulated Strands with Silicone Outer Jacket and Steel Wire Armoring for Mechanical Protection
01430315
BiHFP-J - Silicone Insulated Strands with Silicone Outer Jacket and Steel Wire Armoring for Mechanical Protection 01430315
BiHFP-J is a multi-conductor, silicone insulated control cable with silicone jacket and protective steel braid. Recommended for use where high temperatures, mechanical abuse and abrasion rapidly cause other cables to deteriorate. It is a flexible, high temperature alternative to teflon cables where additional mechanical protection is required. Recommended applications include foundries, steel mills and glass factories and other high temperature processes.

BiHFP-J is a multi-conductor, silicone insulated control cable with silicone jacket and protective steel braid. Recommended for use where high temperatures,
mechanical abuse and abrasion rapidly cause other cables to deteriorate. It is a flexible, high temperature alternative to teflon cables where additional mechanical
protection is required. Recommended applications include foundries, steel mills and glass factories and other high temperature processes.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 01430315
Product Name BiHFP-J - Silicone Insulated Strands with Silicone Outer Jacket and Steel Wire Armoring for Mechanical Protection
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
System cable - 706-3033/102-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.2500 kilovolts
View Details
3 suppliers