SAB North America BiHFP-J - Silicone Insulated Strands with Silicone Outer Jacket and Steel Wire Armoring for Mechanical Protection 01430307

Description
BiHFP-J is a multi-conductor, silicone insulated control cable with silicone jacket and protective steel braid. Recommended for use where high temperatures, mechanical abuse and abrasion rapidly cause other cables to deteriorate. It is a flexible, high temperature alternative to teflon cables where additional mechanical protection is required. Recommended applications include foundries, steel mills and glass factories and other high temperature processes.
Description
BiHFP-J is a multi-conductor, silicone insulated control cable with silicone jacket and protective steel braid. Recommended for use where high temperatures, mechanical abuse and abrasion rapidly cause other cables to deteriorate. It is a flexible, high temperature alternative to teflon cables where additional mechanical protection is required. Recommended applications include foundries, steel mills and glass factories and other high temperature processes.
Datasheet
Datasheet Summary
Powered by GS/AI

BiHFP-J is a silicone insulated multi-conductor cable designed for high-temperature applications. It features a silicone outer jacket and steel wire armoring, providing mechanical protection against abrasion and damage. The conductors are made of tinned copper strands, complying with IEC 60228 and VDE 0295 standards. The insulation is made from Besilen® EI2, which meets EN 50363-1 and VDE 0207-363-1 standards. This cable is halogen-free and exhibits flexibility at low temperatures, with a temperature range of -40°C to +180°C for static use and -25°C to +180°C for flexible applications. It can withstand short-term exposure to temperatures up to +250°C. The nominal voltage rating is 300/500 V, and it has a testing voltage of 2000 V. The cable is also flame retardant and self-extinguishing, adhering to IEC 60332-1-2 standards. The BiHFP-J cable is suitable for environments such as foundries, steel mills, and glass factories, where high temperatures and mechanical stress are prevalent. It is available in various conductor sizes and configurations, making it adaptable for different project requirements.

Datasheet Summary
Powered by GS/AI

BiHFP-J is a silicone insulated multi-conductor cable designed for high-temperature applications. It features a silicone outer jacket and steel wire armoring, providing mechanical protection against abrasion and damage. The conductors are made of tinned copper strands, complying with IEC 60228 and VDE 0295 standards. The insulation is made from Besilen® EI2, which meets EN 50363-1 and VDE 0207-363-1 standards. This cable is halogen-free and exhibits flexibility at low temperatures, with a temperature range of -40°C to +180°C for static use and -25°C to +180°C for flexible applications. It can withstand short-term exposure to temperatures up to +250°C. The nominal voltage rating is 300/500 V, and it has a testing voltage of 2000 V. The cable is also flame retardant and self-extinguishing, adhering to IEC 60332-1-2 standards. The BiHFP-J cable is suitable for environments such as foundries, steel mills, and glass factories, where high temperatures and mechanical stress are prevalent. It is available in various conductor sizes and configurations, making it adaptable for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
BiHFP-J - Silicone Insulated Strands with Silicone Outer Jacket and Steel Wire Armoring for Mechanical Protection - 01430307 - SAB North America
Fairfield, NJ, USA
BiHFP-J - Silicone Insulated Strands with Silicone Outer Jacket and Steel Wire Armoring for Mechanical Protection
01430307
BiHFP-J - Silicone Insulated Strands with Silicone Outer Jacket and Steel Wire Armoring for Mechanical Protection 01430307
BiHFP-J is a multi-conductor, silicone insulated control cable with silicone jacket and protective steel braid. Recommended for use where high temperatures, mechanical abuse and abrasion rapidly cause other cables to deteriorate. It is a flexible, high temperature alternative to teflon cables where additional mechanical protection is required. Recommended applications include foundries, steel mills and glass factories and other high temperature processes.

BiHFP-J is a multi-conductor, silicone insulated control cable with silicone jacket and protective steel braid. Recommended for use where high temperatures,
mechanical abuse and abrasion rapidly cause other cables to deteriorate. It is a flexible, high temperature alternative to teflon cables where additional mechanical
protection is required. Recommended applications include foundries, steel mills and glass factories and other high temperature processes.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 01430307
Product Name BiHFP-J - Silicone Insulated Strands with Silicone Outer Jacket and Steel Wire Armoring for Mechanical Protection
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature)
View Details