BiHFP-J is a multi-conductor, silicone insulated control cable with silicone jacket and protective steel braid. Recommended for use where high temperatures,
mechanical abuse and abrasion rapidly cause other cables to deteriorate. It is a flexible, high temperature alternative to teflon cables where additional mechanical
protection is required. Recommended applications include foundries, steel mills and glass factories and other high temperature processes.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 01430210 |
| Product Name | BiHFP-J - Silicone Insulated Strands with Silicone Outer Jacket and Steel Wire Armoring for Mechanical Protection |
| Product Type | Multiconductor Cable |
| Cable Jacket | Silicon Rubber |
| Cable Insulation | Silicon Rubber |
| Cable Conductor | Copper |
| Cable Shielding | Braid |