BiHF-J is a multi-conductor, silicone insulated control cable with a reddish brown silicone jacket. Silicone cables are recommended for use where high temperatures
rapidly cause other cables to deteriorate. Recommended applications include foundries, steel mills and glass factories and other high temperature processes.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 01410240 |
| Product Name | BiHF-J - Silicone Insulated Strands with Silicone Outer Jacket |
| Product Type | Multiconductor Cable |
| Cable Jacket | Silicon Rubber |
| Cable Insulation | Silicon Rubber |
| Cable Conductor | Copper |
| Standards / Certifications | CE Marking |