SAB North America SC 600 HDTRS -SABIX® 772 Insulated Strands With Silicone Outer Jacket and Steel Wire Armoring for Mechanical Protection 01281906

Description
SC 500 HDTRS is a heavy duty, multi-conductor, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use in applications where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate. The SC 500 HDTRS is a flexible, cost effective, high temperature, alternative to teflon cables. Recommended applications include foundries, steel mills, glass factories, baking equipment, burners, heating and lighting systems. This cable can also be used anywhere salt water is present, and high temperature processes are utilized.
Datasheet
Description
SC 500 HDTRS is a heavy duty, multi-conductor, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use in applications where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate. The SC 500 HDTRS is a flexible, cost effective, high temperature, alternative to teflon cables. Recommended applications include foundries, steel mills, glass factories, baking equipment, burners, heating and lighting systems. This cable can also be used anywhere salt water is present, and high temperature processes are utilized.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SC 600 HDTRS -SABIX® 772 Insulated Strands With Silicone Outer Jacket and Steel Wire Armoring for Mechanical Protection - 01281906 - SAB North America
Fairfield, NJ, USA
SC 600 HDTRS -SABIX® 772 Insulated Strands With Silicone Outer Jacket and Steel Wire Armoring for Mechanical Protection
01281906
SC 600 HDTRS -SABIX® 772 Insulated Strands With Silicone Outer Jacket and Steel Wire Armoring for Mechanical Protection 01281906
SC 500 HDTRS is a heavy duty, multi-conductor, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use in applications where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate. The SC 500 HDTRS is a flexible, cost effective, high temperature, alternative to teflon cables. Recommended applications include foundries, steel mills, glass factories, baking equipment, burners, heating and lighting systems. This cable can also be used anywhere salt water is present, and high temperature processes are utilized.

SC 500 HDTRS is a heavy duty, multi-conductor, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use in applications
where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate. The SC 500 HDTRS is a flexible, cost effective, high
temperature, alternative to teflon cables. Recommended applications include foundries, steel mills, glass factories, baking equipment, burners, heating and lighting
systems. This cable can also be used anywhere salt water is present, and high temperature processes are utilized.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 01281906
Product Name SC 600 HDTRS -SABIX® 772 Insulated Strands With Silicone Outer Jacket and Steel Wire Armoring for Mechanical Protection
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber; SABIX® 722
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data