SC 600 HDTR is a heavy duty, multi-conductor, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use in applications
where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate. The SC 600 HDTR is a flexible, cost effective, high
temperature, alternative to teflon cables. Recommended applications include foundries, steel mills, glass factories, baking equipment, burners, heating and lighting
systems. This cable can also be used anywhere salt water is present, and high temperature processes are utilized.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 01271905 |
| Product Name | SC 600 HDTR - SABIX® 772 Insulated Strands with Silicone Outer Jacket |
| Product Type | Multiconductor Cable |
| Cable Jacket | Silicon Rubber |
| Cable Insulation | SABIX® 722 |
| Cable Conductor | Copper |
| Standards / Certifications | RoHS; CE Marking; UL Recognized Component Mark (US and Canadian) |