SAB North America SC 600 HDTR - SABIX® 772 Insulated Strands with Silicone Outer Jacket 01271002

Description
SC 600 HDTR is a heavy duty, multi-conductor, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use in applications where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate. The SC 600 HDTR is a flexible, cost effective, high temperature, alternative to teflon cables. Recommended applications include foundries, steel mills, glass factories, baking equipment, burners, heating and lighting systems. This cable can also be used anywhere salt water is present, and high temperature processes are utilized.
Description
SC 600 HDTR is a heavy duty, multi-conductor, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use in applications where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate. The SC 600 HDTR is a flexible, cost effective, high temperature, alternative to teflon cables. Recommended applications include foundries, steel mills, glass factories, baking equipment, burners, heating and lighting systems. This cable can also be used anywhere salt water is present, and high temperature processes are utilized.
Datasheet
Datasheet Summary
Powered by GS/AI

SC 600 HDTR - SABIX® 772 Insulated Strands with Silicone Outer Jacket (part number 01271002) is a high-temperature, multi-conductor cable designed for demanding environments. It features tinned copper strands as conductors, insulated with Besilen® EI2 material, and is encased in a reddish-brown silicone outer jacket. This cable is rated for a nominal voltage of 300/500 V and can withstand temperatures ranging from -40°C to +180°C for static applications, and up to +250°C for short-term use. The cable is halogen-free, flame retardant, and self-extinguishing, meeting various safety standards including UL and CSA approvals. It is suitable for applications in high-temperature settings, such as foundries and steel mills, and is resistant to UV light and mechanical stress. The minimum bending radius for fixed installations is four times the outer diameter, ensuring flexibility during installation. This product is ideal for engineers seeking a robust solution for high-temperature and harsh environmental conditions.

Datasheet Summary
Powered by GS/AI

SC 600 HDTR - SABIX® 772 Insulated Strands with Silicone Outer Jacket (part number 01271002) is a high-temperature, multi-conductor cable designed for demanding environments. It features tinned copper strands as conductors, insulated with Besilen® EI2 material, and is encased in a reddish-brown silicone outer jacket. This cable is rated for a nominal voltage of 300/500 V and can withstand temperatures ranging from -40°C to +180°C for static applications, and up to +250°C for short-term use. The cable is halogen-free, flame retardant, and self-extinguishing, meeting various safety standards including UL and CSA approvals. It is suitable for applications in high-temperature settings, such as foundries and steel mills, and is resistant to UV light and mechanical stress. The minimum bending radius for fixed installations is four times the outer diameter, ensuring flexibility during installation. This product is ideal for engineers seeking a robust solution for high-temperature and harsh environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
SC 600 HDTR - SABIX® 772 Insulated Strands with Silicone Outer Jacket - 01271002 - SAB North America
Fairfield, NJ, USA
SC 600 HDTR - SABIX® 772 Insulated Strands with Silicone Outer Jacket
01271002
SC 600 HDTR - SABIX® 772 Insulated Strands with Silicone Outer Jacket 01271002
SC 600 HDTR is a heavy duty, multi-conductor, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use in applications where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate. The SC 600 HDTR is a flexible, cost effective, high temperature, alternative to teflon cables. Recommended applications include foundries, steel mills, glass factories, baking equipment, burners, heating and lighting systems. This cable can also be used anywhere salt water is present, and high temperature processes are utilized.

SC 600 HDTR is a heavy duty, multi-conductor, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use in applications
where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate. The SC 600 HDTR is a flexible, cost effective, high
temperature, alternative to teflon cables. Recommended applications include foundries, steel mills, glass factories, baking equipment, burners, heating and lighting
systems. This cable can also be used anywhere salt water is present, and high temperature processes are utilized.

Supplier's Site Datasheet

Technical Specifications

  SAB North America
Product Category Control and Instrumentation Cables
Product Number 01271002
Product Name SC 600 HDTR - SABIX® 772 Insulated Strands with Silicone Outer Jacket
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation SABIX® 722
Cable Conductor Copper
Standards / Certifications RoHS; CE Marking; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data