SC 600 C HDTR is a heavy duty, multi-conductor, shielded, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use
in applications where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate. The SC 600 C HDTR is a flexible, cost effective,
high temperature, alternative to teflon cables. Recommended applications include foundries, steel mills, glass factories, baking equipment, burners, heating
and lighting systems. This cable can also be used anywhere salt water is present, and high temperature processes are utilized. An overall tinned copper
shield is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.
| SAB North America | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 01241603 |
| Product Name | SC 600 C HDTR - Shielded SABIX® 772 Insulated Strands with Silicone Outer Jacket |
| Product Type | Multiconductor Cable |
| Cable Jacket | Silicon Rubber |
| Cable Insulation | SABIX® 722 |
| Cable Conductor | Copper |
| Cable Shielding | Braid |