S.S. White Technologies, Inc. Gear Boxes FG118Z

Description
S.S. White manufactures five different types of gear boxes: Straight-thru, 90o Degree, Off-Set, Single-Output, and Dual-Output. All are made with aluminum alloy housing.
Description
S.S. White manufactures five different types of gear boxes: Straight-thru, 90o Degree, Off-Set, Single-Output, and Dual-Output. All are made with aluminum alloy housing.

Suppliers

Company
Product
Description
Supplier Links
Piscataway, NJ, USA
Gear Boxes
FG118Z
Gear Boxes FG118Z
S.S. White manufactures five different types of gear boxes: Straight-thru, 90o Degree, Off-Set, Single-Output, and Dual-Output. All are made with aluminum alloy housing.

S.S. White manufactures five different types of gear boxes: Straight-thru, 90o Degree, Off-Set, Single-Output, and Dual-Output. All are made with aluminum alloy housing.

Supplier's Site

Technical Specifications

  S.S. White Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number FG118Z
Product Name Gear Boxes
Gearing Worm
Gear Ratio 1 (X : 1)
Rated Output Torque 25 In-lbs (28.83 kg-cm)
Backlash 6 arcmin
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 24 (X : 1)
Rated Output Torque 1.39 In-lbs (1.6 kg-cm)
View Details
KGV® Integrated Motion Solutions for AGV/AMR - KGV Servo Electric Cylinders - KOFON Motion Group
Specs
Gear Ratio 1 to 50 (X : 1)
Mounting Style Flange(s) (optional feature)
View Details
Splitter Gearboxes - AM 330B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
SIW Range - SIW - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details