S.S. White Technologies, Inc. Gear Boxes FG116X

Description
S.S. White manufactures five different types of gear boxes: Straight-thru, 90o Degree, Off-Set, Single-Output, and Dual-Output. All are made with aluminum alloy housing.
Description
S.S. White manufactures five different types of gear boxes: Straight-thru, 90o Degree, Off-Set, Single-Output, and Dual-Output. All are made with aluminum alloy housing.

Suppliers

Company
Product
Description
Supplier Links
Piscataway, NJ, USA
Gear Boxes
FG116X
Gear Boxes FG116X
S.S. White manufactures five different types of gear boxes: Straight-thru, 90o Degree, Off-Set, Single-Output, and Dual-Output. All are made with aluminum alloy housing.

S.S. White manufactures five different types of gear boxes: Straight-thru, 90o Degree, Off-Set, Single-Output, and Dual-Output. All are made with aluminum alloy housing.

Supplier's Site

Technical Specifications

  S.S. White Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number FG116X
Product Name Gear Boxes
Gearing Worm
Rated Output Torque 150 In-lbs (173 kg-cm)
Backlash 3 arcmin
Reducer Style Shaft Mount
Reducer Input Solid shaft
Unlock Full Specs
to access all available technical data

Similar Products

B16 Sleeve Bearing Mini Motor Gearhead - B16-0-15 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 15 (X : 1)
View Details
Servobox Series Model FA142 2-Stage, 30 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA142-30N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 014 - FL - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 566 to 15885 In-lbs (653 to 18316 kg-cm)
Maximum Input Power 14 to 88 HP
View Details
Planetary Gearheads Series 32GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 6.6 (X : 1)
View Details