S.S. White Technologies, Inc. Gear Boxes FG116R

Description
S.S. White manufactures five different types of gear boxes: Straight-thru, 90o Degree, Off-Set, Single-Output, and Dual-Output. All are made with aluminum alloy housing.
Description
S.S. White manufactures five different types of gear boxes: Straight-thru, 90o Degree, Off-Set, Single-Output, and Dual-Output. All are made with aluminum alloy housing.

Suppliers

Company
Product
Description
Supplier Links
Piscataway, NJ, USA
Gear Boxes
FG116R
Gear Boxes FG116R
S.S. White manufactures five different types of gear boxes: Straight-thru, 90o Degree, Off-Set, Single-Output, and Dual-Output. All are made with aluminum alloy housing.

S.S. White manufactures five different types of gear boxes: Straight-thru, 90o Degree, Off-Set, Single-Output, and Dual-Output. All are made with aluminum alloy housing.

Supplier's Site

Technical Specifications

  S.S. White Technologies, Inc.
Product Category Gearboxes and Gearheads
Product Number FG116R
Product Name Gear Boxes
Gearing Worm
Gear Ratio 1 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
Backlash 3 arcmin
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 080 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 2.9 (X : 1)
Rated Output Torque 1726 to 13212 In-lbs (1990 to 15235 kg-cm)
Maximum Input Power 5 to 170 HP
View Details
Gearboxes - 2166488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Gearbox - EMGA-60-A-G3-60P - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details