S.S. White Technologies, Inc. Flexible Shafts 625AHX*A

Description
These shafts are used for short distances in short Duty Cycle applications. This shaft is very good for control type applications where you are looking to transfer slow motion from one point to another. The shaft is unsupported by casing and therefore will not respond well to long lengths where it may tend to helix . Lacking a casing it will not retain grease and therefore should not be run at high speeds for long periods of time, as it will dry out, heat up, and fail.
Description
These shafts are used for short distances in short Duty Cycle applications. This shaft is very good for control type applications where you are looking to transfer slow motion from one point to another. The shaft is unsupported by casing and therefore will not respond well to long lengths where it may tend to helix . Lacking a casing it will not retain grease and therefore should not be run at high speeds for long periods of time, as it will dry out, heat up, and fail.

Suppliers

Company
Product
Description
Supplier Links
Flexible Shafts - 625AHX*A - S.S. White Technologies, Inc.
Piscataway, NJ, USA
Flexible Shafts
625AHX*A
Flexible Shafts 625AHX*A
These shafts are used for short distances in short Duty Cycle applications. This shaft is very good for control type applications where you are looking to transfer slow motion from one point to another. The shaft is unsupported by casing and therefore will not respond well to long lengths where it may tend to helix . Lacking a casing it will not retain grease and therefore should not be run at high speeds for long periods of time, as it will dry out, heat up, and fail.

These shafts are used for short distances in short Duty Cycle applications. This shaft is very good for control type applications where you are looking to transfer slow motion from one point to another. The shaft is unsupported by casing and therefore will not respond well to long lengths where it may tend to helix . Lacking a casing it will not retain grease and therefore should not be run at high speeds for long periods of time, as it will dry out, heat up, and fail.

Supplier's Site

Technical Specifications

  S.S. White Technologies, Inc.
Product Category Flexible Shafts
Product Number 625AHX*A
Product Name Flexible Shafts
Rotation Unidirectional
Direction Counterclockwise
Maximum Speed 4000 rpm
Torque Capacity 457 In-lbs (527 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

0.098
Specs
Torque Capacity 1.4 In-lbs (1.61 kg-cm)
Diameter 0.5000 inch (12.7 mm)
Length 0.6667 ft (2.03 dm)
View Details
Flexible Shafts - 187CMX*H - S.S. White Technologies, Inc.
S.S. White Technologies, Inc.
Specs
Rotation Unidirectional
Direction Clockwise
Maximum Speed 15000 rpm
View Details
Flexible Shafts -  - CEF Industries LLC
CEF Industries LLC
Specs
Rotation Bidirectional
View Details