These shafts are used for short distances in short Duty Cycle applications. This shaft is very good for control type applications where you are looking to transfer slow motion from one point to another. The shaft is unsupported by casing and therefore will not respond well to long lengths where it may tend to helix . Lacking a casing it will not retain grease and therefore should not be run at high speeds for long periods of time, as it will dry out, heat up, and fail.
| S.S. White Technologies, Inc. | |
|---|---|
| Product Category | Flexible Shafts |
| Product Number | 500AMX*G |
| Product Name | Flexible Shafts |
| Rotation | Unidirectional |
| Direction | Counterclockwise |
| Maximum Speed | 4500 rpm |
| Torque Capacity | 169 In-lbs (195 kg-cm) |