Ready-Flex® Flexible Shafts with Casing are used for all types of applications. Their protective casing holds the grease in the assembly and keeps dirt and dust away from the rotating shaft. The casing also guards against potential injury from the rotating shaft coming into contact with an operator.
| S.S. White Technologies, Inc. | |
|---|---|
| Product Category | Flexible Shafts |
| Product Number | 150SMR*B |
| Product Name | Flexible Shafts |
| Rotation | Bidirectional |
| Direction | Clockwise (optional feature); Counterclockwise (optional feature) |
| Maximum Speed | 20000 rpm |
| Torque Capacity | 8.6 In-lbs (9.92 kg-cm) |