S.S. White Technologies, Inc. Flexible Shafts 150ALP*A

Description
Ready-Flex® Flexible Shafts with Casing are used for all types of applications. Their protective casing holds the grease in the assembly and keeps dirt and dust away from the rotating shaft. The casing also guards against potential injury from the rotating shaft coming into contact with an operator.
Description
Ready-Flex® Flexible Shafts with Casing are used for all types of applications. Their protective casing holds the grease in the assembly and keeps dirt and dust away from the rotating shaft. The casing also guards against potential injury from the rotating shaft coming into contact with an operator.

Suppliers

Company
Product
Description
Supplier Links
Flexible Shafts - 150ALP*A - S.S. White Technologies, Inc.
Piscataway, NJ, USA
Flexible Shafts
150ALP*A
Flexible Shafts 150ALP*A
Ready-Flex® Flexible Shafts with Casing are used for all types of applications. Their protective casing holds the grease in the assembly and keeps dirt and dust away from the rotating shaft. The casing also guards against potential injury from the rotating shaft coming into contact with an operator.

Ready-Flex® Flexible Shafts with Casing are used for all types of applications. Their protective casing holds the grease in the assembly and keeps dirt and dust away from the rotating shaft. The casing also guards against potential injury from the rotating shaft coming into contact with an operator.

Supplier's Site

Technical Specifications

  S.S. White Technologies, Inc.
Product Category Flexible Shafts
Product Number 150ALP*A
Product Name Flexible Shafts
Rotation Unidirectional
Direction Counterclockwise
Maximum Speed 20000 rpm
Torque Capacity 3.9 In-lbs (4.5 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

0.252
Specs
Torque Capacity 10 In-lbs (11.53 kg-cm)
Length 2.67 ft (8.13 dm)
View Details
Flexible Shafts - 250SLX*C - S.S. White Technologies, Inc.
S.S. White Technologies, Inc.
Specs
Rotation Bidirectional
Direction Clockwise (optional feature); Counterclockwise (optional feature)
Maximum Speed 10000 rpm
View Details
Flexible Shafts -  - CEF Industries LLC
CEF Industries LLC
Specs
Rotation Bidirectional
View Details